The Circular Connector Receptacle, Size 25, 24 Position, Wall, is designed to meet Military Specification MIL-DTL-38999 Series III standards. This connector features a wall mount receptacle configuration and utilizes a threaded coupling style for secure connections. It accommodates 24 contacts and is RoHS compliant, making it suitable for various applications requiring reliable and durable connectivity. The product is ideal for environments where military-grade specifications are necessary, ensuring high performance and resilience.
CONNECTOR
CONNECTOR
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 24 POSITION, WALL; Military Specification:MIL-DT
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | D38999/20MJ24BN | 31K0900 |
| Product Name | MIL Spec Connector - MIL-DTL-38999 III | Circular Connector Receptacle, Size 25, 24 Position, Wall; Military Specification Amphenol Aerospace |
| Connector Type | Military Connector | Circular / Cylindrical Connectors; Military Connector |