Amphenol Aerospace Corporation
Ctv 55C 55#20 Pin Recp Amphenol Aerospace
D38999/20MH55PE-LC
Description
CTV 55C 55#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CTV 55C 55#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ctv 55C 55#20 Pin Recp Amphenol Aerospace
88X1883
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Amphenol D38999/20MH55PE-LC |
88X1883 |
|
Product Name
|
|
Ctv 55C 55#20 Pin Recp Amphenol Aerospace |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Connector Type
D-Sub Connector
Gender
Female / Jack
View Details