Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/20MH55JA

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20MH55JA
MIL Spec Connector - MIL-DTL-38999 III D38999/20MH55JA
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 23, 55 Position, Wall; Military Specification Amphenol Aerospace - 31K0895 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 23, 55 Position, Wall; Military Specification Amphenol Aerospace
31K0895
Circular Connector Receptacle, Size 23, 55 Position, Wall; Military Specification Amphenol Aerospace 31K0895
CIRCULAR CONNECTOR RECEPTACLE, SIZE 23, 55 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 23, 55 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number D38999/20MH55JA 31K0895
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Receptacle, Size 23, 55 Position, Wall; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
Glass Filled Connectors - 10144569-002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Wire to Board Connector
Voltage Rating 500 volts
View Details
2 suppliers
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details