Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/20MG75BN

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20MG75BN
MIL Spec Connector - MIL-DTL-38999 III D38999/20MG75BN
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20MG75BN
MIL Spec Connector - MIL-DTL-38999 III D38999/20MG75BN
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol D38999/20MG75BN - PEI-Genesis
Philadelphia, PA, United States
CTV 4C 4#8(TWIN) SKT RECP

CTV 4C 4#8(TWIN) SKT RECP

Buy Now
Circular Connector, Receptacle, Size 21, 4 Position, Wall; Military Specification Amphenol Aerospace - 11M3144 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 21, 4 Position, Wall; Military Specification Amphenol Aerospace
11M3144
Circular Connector, Receptacle, Size 21, 4 Position, Wall; Military Specification Amphenol Aerospace 11M3144
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 21, 4 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 21, 4 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/20MG75BN Amphenol D38999/20MG75BN 11M3144
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector, Receptacle, Size 21, 4 Position, Wall; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190613 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-1811/1000-541-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 18 AWG
View Details