Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/20MG41SA

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Receptacle, Size 21, 41 Position, Wall, part number 30M3657, is designed to meet military specifications (MIL-DTL-38999 Series III). This receptacle features a wall mount style and accommodates 41 crimp socket contacts. It is RoHS compliant, ensuring it meets environmental standards. The connector is suitable for applications requiring robust and reliable connections in demanding environments, making it a viable option for aerospace and military projects. The product's specifications indicate compatibility with various mounting configurations and contact types, providing flexibility for integration into different systems.

Datasheet Summary
Powered by GS/AI

The Circular Connector Receptacle, Size 21, 41 Position, Wall, part number 30M3657, is designed to meet military specifications (MIL-DTL-38999 Series III). This receptacle features a wall mount style and accommodates 41 crimp socket contacts. It is RoHS compliant, ensuring it meets environmental standards. The connector is suitable for applications requiring robust and reliable connections in demanding environments, making it a viable option for aerospace and military projects. The product's specifications indicate compatibility with various mounting configurations and contact types, providing flexibility for integration into different systems.

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 III - D38999/20MG41SA - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20MG41SA
MIL Spec Connector - MIL-DTL-38999 III D38999/20MG41SA
CONNECTOR

CONNECTOR

Buy Now
MIL Spec Connector - MIL-DTL-38999 III - D38999/20MG41SA - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20MG41SA
MIL Spec Connector - MIL-DTL-38999 III D38999/20MG41SA
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol D38999/20MG41SA - PEI-Genesis
Philadelphia, PA, United States
CTV 41C 41#20 SKT RECP

CTV 41C 41#20 SKT RECP

Buy Now
Circular Connector Receptacle, Size 21, 41 Position, Wall; Military Specification Amphenol Aerospace - 30M3657 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 21, 41 Position, Wall; Military Specification Amphenol Aerospace
30M3657
Circular Connector Receptacle, Size 21, 41 Position, Wall; Military Specification Amphenol Aerospace 30M3657
CIRCULAR CONNECTOR RECEPTACLE, SIZE 21, 41 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 21, 41 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/20MG41SA Amphenol D38999/20MG41SA 30M3657
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Receptacle, Size 21, 41 Position, Wall; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data