Amphenol Aerospace Corporation Circular Connector Receptacle, Size 21, 39 Position, Wall; Military Specification Amphenol Aerospace D38999/20MG39PN-LC

Description
CTV 39C 37#20 2#16 PIN RECP
Request a Quote Datasheet
Description
CTV 39C 37#20 2#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/20MG39PN-LC - PEI-Genesis
Philadelphia, PA, United States
CTV 39C 37#20 2#16 PIN RECP

CTV 39C 37#20 2#16 PIN RECP

Buy Now
Circular Connector Receptacle, Size 21, 39 Position, Wall; Military Specification Amphenol Aerospace - 96J2236 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 21, 39 Position, Wall; Military Specification Amphenol Aerospace
96J2236
Circular Connector Receptacle, Size 21, 39 Position, Wall; Military Specification Amphenol Aerospace 96J2236
CIRCULAR CONNECTOR RECEPTACLE, SIZE 21, 39 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 21, 39 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/20MG39PN-LC 96J2236
Product Name Circular Connector Receptacle, Size 21, 39 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 221V28F23 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
SMB (F) R/A Connector for RG316 Cable - ET-SBFRA-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Right Angle
View Details
DIN 41612 - 39-XC5B-2431-3A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
2 suppliers