Amphenol Aerospace Corporation Circular Connector Receptacle, Size 15, 12 Position, Wall; Military Specification Amphenol Aerospace D38999/20MD97PN-LC

Description
CTV 12C 8#20 4#16 PIN RECP
Request a Quote Datasheet
Description
CTV 12C 8#20 4#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/20MD97PN-LC - PEI-Genesis
Philadelphia, PA, United States
CTV 12C 8#20 4#16 PIN RECP

CTV 12C 8#20 4#16 PIN RECP

Buy Now
Circular Connector Receptacle, Size 15, 12 Position, Wall; Military Specification Amphenol Aerospace - 71K3146 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 15, 12 Position, Wall; Military Specification Amphenol Aerospace
71K3146
Circular Connector Receptacle, Size 15, 12 Position, Wall; Military Specification Amphenol Aerospace 71K3146
CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 12 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 12 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/20MD97PN-LC 71K3146
Product Name Circular Connector Receptacle, Size 15, 12 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC 600 Size 1 - 190301 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
PCI Express - 10018783-00200MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers