Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/20MD97PA

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 III - D38999/20MD97PA - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20MD97PA
MIL Spec Connector - MIL-DTL-38999 III D38999/20MD97PA
CONNECTOR

CONNECTOR

Buy Now
MIL Spec Connector - MIL-DTL-38999 III - D38999/20MD97PA - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20MD97PA
MIL Spec Connector - MIL-DTL-38999 III D38999/20MD97PA
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 15, 12 Position, Wall; Military Specification Amphenol Aerospace - 71K3145 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 15, 12 Position, Wall; Military Specification Amphenol Aerospace
71K3145
Circular Connector Receptacle, Size 15, 12 Position, Wall; Military Specification Amphenol Aerospace 71K3145
CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 12 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 12 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number D38999/20MD97PA 71K3145
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Receptacle, Size 15, 12 Position, Wall; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAA19 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV320/400-GY-S95-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.07mm, Bottom Row, High Detent - 1317G12 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers