WALL MOUNT RECEPTACLE
CONNECTOR
CONNECTOR
CTV 37C 37#22D PIN RECP
CIRCULAR CONNECTOR RCPT, SIZE 15, 37POS, WALL; Military Specification:MIL-DT
MIL SPEC CIR CONN, RCPT, 15-35, CRIMP; Military Specification:MIL-DT
CIRCULAR CONNECTOR RECEPTACLE, 37POSITION MALE PINS, WALL PANEL MOUNT, GOLD PLATED COPPER CONTACT MATERIAL, 5AMP RATING, STRAIGHT SELF-LOCKING. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1178-D38999/20MD35PN-ND | D38999/20MD35PN | Amphenol D38999/20MD35PN | 95J9307 | 29W0746 | 33586239 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-38999 III | Circular Connector Rcpt, Size 15, 37Pos, Wall; Military Specification Amphenol Aerospace | Mil Spec Cir Conn, Rcpt, 15-35, Crimp; Military Specification Amphenol Aerospace | Plug/Receptacle | |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors | |
| Mounting | Panel Mount | |||||
| Voltage Rating | 400 to 500 volts | |||||
| Current Rating | 5.0 amps |