The Circular Connector Receptacle, Size 15, 18 Position, Wall, is designed to meet the military specification MIL-DTL-38999 Series III. This connector features a wall mount receptacle style and accommodates 18 crimp pin contacts. It is RoHS compliant, ensuring it meets environmental standards. The connector is suitable for applications requiring high performance in severe environments, providing excellent EMI shielding, moisture resistance, and corrosion resistance. Its robust design is capable of withstanding high temperatures and vibrations, making it ideal for military and aerospace applications.
CONNECTOR
CONNECTOR
CTV 18C 18#20 PIN RECP
CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 18 POSITION, WALL; Military Specification:MIL-DT
| DigiKey | Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1178-D38999/20MD18PN-ND | D38999/20MD18PN | Amphenol D38999/20MD18PN | 25K2571 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-38999 III | Circular Connector Receptacle, Size 15, 18 Position, Wall; Military Specification Amphenol Aerospace | |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors; Military Connector |