CTV 10C 10#20 PIN RECP
WALL MOUNT RECEPTACLE
CONNECTOR
CONNECTOR
CIRCULAR CONNECTOR RECEPTACLE, SIZE 13, 10 POSITION, WALL; Military Specification:MIL-DT
MIL SPEC CIR CONN, RCPT, 13-98, CRIMP; Military Specification:MIL-DT
| PEI-Genesis | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol D38999/20MC98PN | 1178-D38999/20MC98PN-ND | D38999/20MC98PN | 31K0868 | 29W0618 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-38999 III | Circular Connector Receptacle, Size 13, 10 Position, Wall; Military Specification Amphenol Aerospace | Mil Spec Cir Conn, Rcpt, 13-98, Crimp; Military Specification Amphenol Aerospace | |
| Gender | Female / Jack | ||||
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | |
| Mounting | Panel Mount | ||||
| Voltage Rating | 600 to 850 volts |