D38999/20MC8HC-LC -- CTV 8C 8#20 PIN RECP AMPHENOL AEROSPACE
Amphenol Aerospace Corporation
Ctv 8C 8#20 Pin Recp Amphenol Aerospace
D38999/20MC8HC-LC
Description
CTV 8C 8#20 PIN RECP
Description
CTV 8C 8#20 PIN RECP
Suppliers
Ctv 8C 8#20 Pin Recp Amphenol Aerospace
46X1965
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
46X1965 |
|
Product Name
|
Ctv 8C 8#20 Pin Recp Amphenol Aerospace |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Audio / Video; Board Mount Connector
Gender
Female / Jack
Geometry
Right Angle
View Details
Connector Type
Phone Jack / Plug
Gender
Female / Jack
Current Rating
10.0 amps
View Details
Omnetics Connector Corporation
Connector Type
Board Mount Connector; D-Sub Connector
Mounting
Through Hole
Current Rating
1.0 amps
View Details
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
14 AWG
View Details