D38999/20MC4HC -- CTV 4C 4#16 PIN RECP AMPHENOL AEROSPACE
Amphenol Aerospace Corporation
Ctv 4C 4#16 Pin Recp Amphenol Aerospace
D38999/20MC4HC
Description
CTV 4C 4#16 PIN RECP
Description
CTV 4C 4#16 PIN RECP
Suppliers
Ctv 4C 4#16 Pin Recp Amphenol Aerospace
46X1956
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
46X1956 |
|
Product Name
|
Ctv 4C 4#16 Pin Recp Amphenol Aerospace |
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Connector Type
Board Mount Connector
Mounting
Through Hole
View Details
Beckhoff Automation LLC
C9900-P943 | Power connector, field assembly, plastic, AWG28…AWG14 (0.2 mm²…1.5 mm²), pin spacing 3.5 mm, 2-row, black, straight, female, IP20, 4-pin, screw connection
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Smiths Interconnect, a Molex company
Connector Type
Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details