Amphenol Aerospace Corporation Circular Connector Assemblies D38999/20MB99PN

Description
WALL MOUNT RECEPTACLE
Request a Quote Datasheet
Description
WALL MOUNT RECEPTACLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-D38999/20MB99PN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-D38999/20MB99PN-ND
Circular Connector Assemblies 1178-D38999/20MB99PN-ND
WALL MOUNT RECEPTACLE

WALL MOUNT RECEPTACLE

Buy Now Datasheet
 - Amphenol D38999/20MB99PN - PEI-Genesis
Philadelphia, PA, United States
CTV 7C 7#20 PIN RECP

CTV 7C 7#20 PIN RECP

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20MB99PN
MIL Spec Connector - MIL-DTL-38999 III D38999/20MB99PN
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20MB99PN
MIL Spec Connector - MIL-DTL-38999 III D38999/20MB99PN
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 11, 7 Position, Wall; Military Specification Amphenol Aerospace - 56K8578 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 11, 7 Position, Wall; Military Specification Amphenol Aerospace
56K8578
Circular Connector, Receptacle, Size 11, 7 Position, Wall; Military Specification Amphenol Aerospace 56K8578
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 11, 7 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 11, 7 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-D38999/20MB99PN-ND Amphenol D38999/20MB99PN D38999/20MB99PN 56K8578
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL-38999 III Circular Connector, Receptacle, Size 11, 7 Position, Wall; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

MHV Coaxial Connector, Air-side, 5000 Volts, 3 Amps - A0060-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 3.0 amps
View Details
50 Ohm QMA Connector, QMA Straight Plug - 110580 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Straight
Voltage Rating 335 volts
View Details
H Series: Mini Modular, High Density Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details