Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/20MB98HN

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 III - D38999/20MB98HN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20MB98HN
MIL Spec Connector - MIL-DTL-38999 III D38999/20MB98HN
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20MB98HN
MIL Spec Connector - MIL-DTL-38999 III D38999/20MB98HN
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol D38999/20MB98HN - PEI-Genesis
Philadelphia, PA, United States
CTV 6C 6#20 PIN RECP

CTV 6C 6#20 PIN RECP

Buy Now
Circular Connector, Receptacle, Size 11, 6 Position, Wall; Military Specification Amphenol Aerospace - 33K8881 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 11, 6 Position, Wall; Military Specification Amphenol Aerospace
33K8881
Circular Connector, Receptacle, Size 11, 6 Position, Wall; Military Specification Amphenol Aerospace 33K8881
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 11, 6 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 11, 6 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/20MB98HN Amphenol D38999/20MB98HN 33K8881
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector, Receptacle, Size 11, 6 Position, Wall; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB, Terminal Pin Header; PCB; StraightPin Header; 7; 10 A; 300 V; 0.197 in. - 70078348 - Allied Electronics, Inc.
Specs
Termination PCB
Voltage Rating 300 volts
Current Rating 10.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1300-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
5 suppliers