D38999/20LH21PN -- TV 21C 21#16 PIN RECP AMPHENOL AEROSPACE
Amphenol Aerospace Corporation
Tv 21C 21#16 Pin Recp Amphenol Aerospace
D38999/20LH21PN
Description
TV 21C 21#16 PIN RECP
Description
TV 21C 21#16 PIN RECP
Suppliers
Tv 21C 21#16 Pin Recp Amphenol Aerospace
24X5951
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
24X5951 |
|
Product Name
|
Tv 21C 21#16 Pin Recp Amphenol Aerospace |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Connector Type
D-Sub Connector
Gender
Female / Jack
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
55.0 to 350.0 amps
Contact Size (AWG)
16 AWG
View Details
5 suppliers