Amphenol Aerospace Corporation Circular Connectors - Circular Connectors - Housings - D38999/20LD18AN D38999/20LD18AN

Description
Manufacturer: Amphenol Aerospace Operations Win Source Part Number: 131375-D38999/20LD18 AN Packaging: Bulk Type: For Male Pins Number of Positions: 18 Connector Type: Receptacle Housing Contact Type: Crimp Fastening Type: Threaded Contact Size: 20 Ingress Protection: Environment Resistant Orientation: N (Normal) Housing Color: Silver Mounting: Panel Mount Mounting Feature: Flange Shell Size - Insert: 15-18 Shell Size, MIL: D Categories: Connectors, Interconnects Status: Active Contact Shape: Circular Temperature Range - Operating: -65°C to 200°C Shell Material: Stainless Steel Shell Finish: Nickel Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Amphenol Aerospace Operations Win Source Part Number: 131375-D38999/20LD18 AN Packaging: Bulk Type: For Male Pins Number of Positions: 18 Connector Type: Receptacle Housing Contact Type: Crimp Fastening Type: Threaded Contact Size: 20 Ingress Protection: Environment Resistant Orientation: N (Normal) Housing Color: Silver Mounting: Panel Mount Mounting Feature: Flange Shell Size - Insert: 15-18 Shell Size, MIL: D Categories: Connectors, Interconnects Status: Active Contact Shape: Circular Temperature Range - Operating: -65°C to 200°C Shell Material: Stainless Steel Shell Finish: Nickel Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - D38999/20LD18AN - 131375-D38999/20LD18AN - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - D38999/20LD18AN
131375-D38999/20LD18AN
Circular Connectors - Circular Connectors - Housings - D38999/20LD18AN 131375-D38999/20LD18AN
Manufacturer: Amphenol Aerospace Operations Win Source Part Number: 131375-D38999/20LD18 AN Packaging: Bulk Type: For Male Pins Number of Positions: 18 Connector Type: Receptacle Housing Contact Type: Crimp Fastening Type: Threaded Contact Size: 20 Ingress Protection: Environment Resistant Orientation: N (Normal) Housing Color: Silver Mounting: Panel Mount Mounting Feature: Flange Shell Size - Insert: 15-18 Shell Size, MIL: D Categories: Connectors, Interconnects Status: Active Contact Shape: Circular Temperature Range - Operating: -65°C to 200°C Shell Material: Stainless Steel Shell Finish: Nickel Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol Aerospace Operations
Win Source Part Number: 131375-D38999/20LD18AN
Packaging: Bulk
Type: For Male Pins
Number of Positions: 18
Connector Type: Receptacle Housing
Contact Type: Crimp
Fastening Type: Threaded
Contact Size: 20
Ingress Protection: Environment Resistant
Orientation: N (Normal)
Housing Color: Silver
Mounting: Panel Mount
Mounting Feature: Flange
Shell Size - Insert: 15-18
Shell Size, MIL: D
Categories: Connectors, Interconnects
Status: Active
Contact Shape: Circular
Temperature Range - Operating: -65°C to 200°C
Shell Material: Stainless Steel
Shell Finish: Nickel
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Tv 18C 18#20 Pin Recp Rohs Compliant Amphenol Aerospace - 46X1786 - Newark, An Avnet Company
Chicago, IL, United States
Tv 18C 18#20 Pin Recp Rohs Compliant Amphenol Aerospace
46X1786
Tv 18C 18#20 Pin Recp Rohs Compliant Amphenol Aerospace 46X1786
TV 18C 18#20 PIN RECP ROHS COMPLIANT: YES

TV 18C 18#20 PIN RECP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 131375-D38999/20LD18AN 46X1786
Product Name Circular Connectors - Circular Connectors - Housings - D38999/20LD18AN Tv 18C 18#20 Pin Recp Rohs Compliant Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SheerPwr - 10140847-3611LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Termination Press-Fit
View Details
2 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Din Rail, Channel - 2946-2002-2233-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers