Amphenol Aerospace Corporation
Tv 61C 61#20 Skt Recp Amphenol Aerospace
D38999/20KJ61BB
Description
TV 61C 61#20 SKT RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
TV 61C 61#20 SKT RECP
Request a Quote
Email Supplier
Suppliers
Tv 61C 61#20 Skt Recp Amphenol Aerospace
56X4446
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Amphenol D38999/20KJ61BB |
56X4446 |
|
Product Name
|
|
Tv 61C 61#20 Skt Recp Amphenol Aerospace |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Connector Type
Circular / Cylindrical Connectors
Mounting
Free Hanging (In-Line)
Current Rating
5.0 amps
View Details
2 suppliers