Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/20KE35PN

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Receptacle, Size 17, 55 Position, Wall, is designed to meet Military Specification MIL-DTL-38999 Series III standards. This connector features a wall mount receptacle style and accommodates 55 crimp pin contacts. It is RoHS compliant, ensuring it meets environmental regulations. The product is suitable for applications requiring robust and reliable connectivity in demanding environments. Its design allows for secure mounting and ease of installation, making it a practical choice for engineers seeking durable connector solutions.

Datasheet Summary
Powered by GS/AI

The Circular Connector Receptacle, Size 17, 55 Position, Wall, is designed to meet Military Specification MIL-DTL-38999 Series III standards. This connector features a wall mount receptacle style and accommodates 55 crimp pin contacts. It is RoHS compliant, ensuring it meets environmental regulations. The product is suitable for applications requiring robust and reliable connectivity in demanding environments. Its design allows for secure mounting and ease of installation, making it a practical choice for engineers seeking durable connector solutions.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20KE35PN
MIL Spec Connector - MIL-DTL-38999 III D38999/20KE35PN
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20KE35PN
MIL Spec Connector - MIL-DTL-38999 III D38999/20KE35PN
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 17, 55 Position, Wall; Military Specification Amphenol Aerospace - 79K6217 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 17, 55 Position, Wall; Military Specification Amphenol Aerospace
79K6217
Circular Connector Receptacle, Size 17, 55 Position, Wall; Military Specification Amphenol Aerospace 79K6217
CIRCULAR CONNECTOR RECEPTACLE, SIZE 17, 55 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 17, 55 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number D38999/20KE35PN 79K6217
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Receptacle, Size 17, 55 Position, Wall; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1508-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details