Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/20KE26SN

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 III - D38999/20KE26SN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20KE26SN
MIL Spec Connector - MIL-DTL-38999 III D38999/20KE26SN
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20KE26SN
MIL Spec Connector - MIL-DTL-38999 III D38999/20KE26SN
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol D38999/20KE26SN - PEI-Genesis
Philadelphia, PA, United States
TV 26C 26#20 SKT RECP

TV 26C 26#20 SKT RECP

Buy Now
Circular Connector Receptacle, Size 17, 26 Position, Wall; Military Specification Amphenol Aerospace - 95J9300 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 17, 26 Position, Wall; Military Specification Amphenol Aerospace
95J9300
Circular Connector Receptacle, Size 17, 26 Position, Wall; Military Specification Amphenol Aerospace 95J9300
CIRCULAR CONNECTOR RECEPTACLE, SIZE 17, 26 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 17, 26 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site
Circular Conn, Rcpt, 17-26, Wall Mount; Military Specification Amphenol Aerospace - 28W9478 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 17-26, Wall Mount; Military Specification Amphenol Aerospace
28W9478
Circular Conn, Rcpt, 17-26, Wall Mount; Military Specification Amphenol Aerospace 28W9478
CIRCULAR CONN, RCPT, 17-26, WALL MOUNT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 17-26, WALL MOUNT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/20KE26SN Amphenol D38999/20KE26SN 95J9300 28W9478
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Receptacle, Size 17, 26 Position, Wall; Military Specification Amphenol Aerospace Circular Conn, Rcpt, 17-26, Wall Mount; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Pink - 1327G22 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Circular Connector Assemblies - EEG.1B.303.CLL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 12.0 amps
View Details
3 suppliers