Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/20KE26SA

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Receptacle, Size 17, 26 Position, Wall, is designed to meet the military specifications of MIL-DTL-38999 Series III. This connector features a wall mount receptacle style and accommodates 26 crimp socket contacts. It is RoHS compliant, ensuring it meets environmental standards. The connector is suitable for applications requiring high performance in severe environments, offering robust EMI shielding, moisture resistance, and corrosion resistance. Its design includes recessed pins for contact protection and a self-locking mechanism for secure coupling. This product is ideal for engineers seeking reliable connectivity solutions in demanding conditions.

Datasheet Summary
Powered by GS/AI

The Circular Connector Receptacle, Size 17, 26 Position, Wall, is designed to meet the military specifications of MIL-DTL-38999 Series III. This connector features a wall mount receptacle style and accommodates 26 crimp socket contacts. It is RoHS compliant, ensuring it meets environmental standards. The connector is suitable for applications requiring high performance in severe environments, offering robust EMI shielding, moisture resistance, and corrosion resistance. Its design includes recessed pins for contact protection and a self-locking mechanism for secure coupling. This product is ideal for engineers seeking reliable connectivity solutions in demanding conditions.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20KE26SA
MIL Spec Connector - MIL-DTL-38999 III D38999/20KE26SA
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20KE26SA
MIL Spec Connector - MIL-DTL-38999 III D38999/20KE26SA
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 17, 26 Position, Wall; Military Specification Amphenol Aerospace - 30M3653 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 17, 26 Position, Wall; Military Specification Amphenol Aerospace
30M3653
Circular Connector Receptacle, Size 17, 26 Position, Wall; Military Specification Amphenol Aerospace 30M3653
CIRCULAR CONNECTOR RECEPTACLE, SIZE 17, 26 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 17, 26 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number D38999/20KE26SA 30M3653
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Receptacle, Size 17, 26 Position, Wall; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1401/000-014-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details