Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/20KD97PN

Description
TV 12C 8#20 4#16 PIN RECP
Request a Quote
Description
TV 12C 8#20 4#16 PIN RECP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle 15-97, Wall Mount, part number 28W9430, is designed to meet military specifications per MIL-DTL-38999 Series III. This connector features a wall mount receptacle style and accommodates 12 crimp pin contacts. It utilizes a threaded coupling style for secure connections and is compliant with RoHS standards. The product is suitable for applications requiring robust and reliable connectivity in demanding environments. Its construction and specifications make it a viable choice for engineers seeking durable circular connectors for military or aerospace applications.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle 15-97, Wall Mount, part number 28W9430, is designed to meet military specifications per MIL-DTL-38999 Series III. This connector features a wall mount receptacle style and accommodates 12 crimp pin contacts. It utilizes a threaded coupling style for secure connections and is compliant with RoHS standards. The product is suitable for applications requiring robust and reliable connectivity in demanding environments. Its construction and specifications make it a viable choice for engineers seeking durable circular connectors for military or aerospace applications.

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/20KD97PN - PEI-Genesis
Philadelphia, PA, United States
TV 12C 8#20 4#16 PIN RECP

TV 12C 8#20 4#16 PIN RECP

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20KD97PN
MIL Spec Connector - MIL-DTL-38999 III D38999/20KD97PN
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20KD97PN
MIL Spec Connector - MIL-DTL-38999 III D38999/20KD97PN
CONNECTOR

CONNECTOR

Buy Now
Circular Conn, Rcpt, 15-97, Wall Mount; Military Specification Amphenol Aerospace - 28W9430 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 15-97, Wall Mount; Military Specification Amphenol Aerospace
28W9430
Circular Conn, Rcpt, 15-97, Wall Mount; Military Specification Amphenol Aerospace 28W9430
CIRCULAR CONN, RCPT, 15-97, WALL MOUNT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 15-97, WALL MOUNT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/20KD97PN D38999/20KD97PN 28W9430
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Conn, Rcpt, 15-97, Wall Mount; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-104-207-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Power Connectors - 1347 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details