TV 37C 37#22D PIN RECP
CONNECTOR
CONNECTOR
STAINLESS STEEL D38999 SERIES II
CIRCULAR CONN, RCPT, 15-35, WALL MOUNT; Military Specification:MIL-DT
| PEI-Genesis | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol D38999/20KD35PN | D38999/20KD35PN | 1178-D38999/20KD35PN-ND | 28W9363 |
| Product Name | MIL Spec Connector - MIL-DTL-38999 III | Circular Connector Assemblies | Circular Conn, Rcpt, 15-35, Wall Mount; Military Specification Amphenol Aerospace | |
| Gender | Female / Jack | |||
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | |
| Mounting | Panel Mount | |||
| Voltage Rating | 400 to 500 volts |