TV 18C 18#20 SKT RECP
CONNECTOR
CONNECTOR
STAINLESS STEEL D38999 SERIES II
CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 18 POSITION, WALL; Military Specification:MIL-DT
CIRCULAR CONN, RCPT, 15-18, WALL MOUNT; Military Specification:MIL-DT
| PEI-Genesis | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol D38999/20KD18SN | D38999/20KD18SN | 1178-D38999/20KD18SN-ND | 95J9298 | 28W9303 |
| Product Name | MIL Spec Connector - MIL-DTL-38999 III | Circular Connector Assemblies | Circular Connector Receptacle, Size 15, 18 Position, Wall; Military Specification Amphenol Aerospace | Circular Conn, Rcpt, 15-18, Wall Mount; Military Specification Amphenol Aerospace | |
| Gender | Female / Jack | ||||
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | |
| Mounting | Panel Mount | ||||
| Voltage Rating | 600 to 850 volts |