STAINLESS STEEL D38999 SERIES II
CONNECTOR
CONNECTOR
TV 10C 10#20 SKT RECP
CIRCULAR CONNECTOR RECEPTACLE, SIZE 13, 10 POSITION, WALL; Military Specification:MIL-DT
CIRCULAR CONN, RCPT, 13-98, WALL MOUNT; Military Specification:MIL-DT
| DigiKey | Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1178-D38999/20KC98SN-ND | D38999/20KC98SN | Amphenol D38999/20KC98SN | 96J2126 | 28W9229 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-38999 III | Circular Connector Receptacle, Size 13, 10 Position, Wall; Military Specification Amphenol Aerospace | Circular Conn, Rcpt, 13-98, Wall Mount; Military Specification Amphenol Aerospace | |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | |
| Mounting | Panel Mount | ||||
| Voltage Rating | 600 to 850 volts | ||||
| Current Rating | 7.5 amps |