The Circular Connector Receptacle, Size 13, 10 Position, Wall, is designed to meet Military Specification MIL-DTL-38999 Series III. This receptacle features a threaded coupling style and is suitable for wall mounting applications. It accommodates 10 contacts, providing reliable connectivity in demanding environments. The product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. The connector is manufactured by Amphenol Aerospace and distributed by Newark, An Avnet Company, ensuring quality and reliability for aerospace and military applications.
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20
TV 10C 10#20 PIN RECP
CONNECTOR
CONNECTOR
CIRCULAR CONNECTOR RECEPTACLE, SIZE 13, 10 POSITION, WALL; Military Specification:MIL-DT
| Heilind Electronics, Inc. | PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | D38999/20KC98AA | Amphenol D38999/20KC98AA | D38999/20KC98AA | 96J2119 |
| Product Name | Connectors Mil-Qualified, Circular Body, All | MIL Spec Connector - MIL-DTL-38999 III | Circular Connector Receptacle, Size 13, 10 Position, Wall; Military Specification Amphenol Aerospace | |
| Connector Type | Circular / Cylindrical Connectors; Military Connector | Military Connector | Circular / Cylindrical Connectors; Military Connector |