Amphenol Aerospace Corporation Circular Connector Receptacle, Size 13, 22 Position, Wall; Military Specification Amphenol Aerospace D38999/20KC35BB

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 13, 22 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Coupling Style:Threaded; Insert Rotation:B RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 13, 22 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Coupling Style:Threaded; Insert Rotation:B RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 13, 22 Position, Wall; Military Specification Amphenol Aerospace - 96J2106 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 13, 22 Position, Wall; Military Specification Amphenol Aerospace
96J2106
Circular Connector Receptacle, Size 13, 22 Position, Wall; Military Specification Amphenol Aerospace 96J2106
CIRCULAR CONNECTOR RECEPTACLE, SIZE 13, 22 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Coupling Style:Threaded; Insert Rotation:B RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 13, 22 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Coupling Style:Threaded; Insert Rotation:B RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J2106
Product Name Circular Connector Receptacle, Size 13, 22 Position, Wall; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1681-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 18 AWG
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details