Amphenol Aerospace Corporation AMPHENOL INDUSTRIAL D38999/20KB35HN CONNECTOR, CIRC, 11-35, 13WAY, SIZE 11 D38999/20KB35HN

Description
TV 13C 13#22D PIN RECP
Request a Quote Datasheet
Description
TV 13C 13#22D PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/20KB35HN - PEI-Genesis
Philadelphia, PA, United States
TV 13C 13#22D PIN RECP

TV 13C 13#22D PIN RECP

Buy Now
AMPHENOL INDUSTRIAL D38999/20KB35HN CONNECTOR, CIRC, 11-35, 13WAY, SIZE 11 - 61-D38999/20KB35HN - Utmel Electronic Limited
Hong Kong, China
AMPHENOL INDUSTRIAL D38999/20KB35HN CONNECTOR, CIRC, 11-35, 13WAY, SIZE 11
61-D38999/20KB35HN
AMPHENOL INDUSTRIAL D38999/20KB35HN CONNECTOR, CIRC, 11-35, 13WAY, SIZE 11 61-D38999/20KB35HN
AMPHENOL INDUSTRIAL D38999/20KB35HN CONNECTOR, CIRC, 11-35, 13WAY, SIZE 11

AMPHENOL INDUSTRIAL D38999/20KB35HN CONNECTOR, CIRC, 11-35, 13WAY, SIZE 11

Supplier's Site
Circular Connector Receptacle, Size 11, 13 Position, Wall; Military Specification Amphenol Aerospace - 19M7263 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 11, 13 Position, Wall; Military Specification Amphenol Aerospace
19M7263
Circular Connector Receptacle, Size 11, 13 Position, Wall; Military Specification Amphenol Aerospace 19M7263
CIRCULAR CONNECTOR RECEPTACLE, SIZE 11, 13 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 11, 13 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/20KB35HN 61-D38999/20KB35HN 19M7263
Product Name AMPHENOL INDUSTRIAL D38999/20KB35HN CONNECTOR, CIRC, 11-35, 13WAY, SIZE 11 Circular Connector Receptacle, Size 11, 13 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables 90 Deg Plug w/ATUM Strain Relief (Cat 6a) - 110913 (568A) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
Circular Connector Assemblies - 2262-A22069-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Through Hole
Current Rating 3.0 amps
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details