Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/20KA35PN

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 III - D38999/20KA35PN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20KA35PN
MIL Spec Connector - MIL-DTL-38999 III D38999/20KA35PN
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20KA35PN
MIL Spec Connector - MIL-DTL-38999 III D38999/20KA35PN
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Assemblies - AD38999/20KA35PN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
AD38999/20KA35PN-ND
Circular Connector Assemblies AD38999/20KA35PN-ND
6 Position Circular Connector Receptacle, Male Pins Crimp

6 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
 - Amphenol D38999/20KA35PN - PEI-Genesis
Philadelphia, PA, United States
TV 6C 6#22D PIN RECP

TV 6C 6#22D PIN RECP

Buy Now
Circular Conn, Rcpt, 9-35, Wall Mount; Military Specification Amphenol Aerospace - 82T9907 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 9-35, Wall Mount; Military Specification Amphenol Aerospace
82T9907
Circular Conn, Rcpt, 9-35, Wall Mount; Military Specification Amphenol Aerospace 82T9907
CIRCULAR CONN, RCPT, 9-35, WALL MOUNT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 9-35, WALL MOUNT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/20KA35PN AD38999/20KA35PN-ND Amphenol D38999/20KA35PN 82T9907
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Assemblies Circular Conn, Rcpt, 9-35, Wall Mount; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Panel Mount
Voltage Rating 400 to 500 volts
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products