Amphenol Aerospace Corporation Circular Connector Receptacle, Size 25, 99 Position, Wall; Military Specification Amphenol Aerospace D38999/20JJ7SN-LC

Description
CTV 99C 97#22D 2#8 TWIN SKT RE
Request a Quote Datasheet
Description
CTV 99C 97#22D 2#8 TWIN SKT RE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/20JJ7SN-LC - PEI-Genesis
Philadelphia, PA, United States
CTV 99C 97#22D 2#8 TWIN SKT RE

CTV 99C 97#22D 2#8 TWIN SKT RE

Buy Now
Circular Connector Receptacle, Size 25, 99 Position, Wall; Military Specification Amphenol Aerospace - 63K5198 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 25, 99 Position, Wall; Military Specification Amphenol Aerospace
63K5198
Circular Connector Receptacle, Size 25, 99 Position, Wall; Military Specification Amphenol Aerospace 63K5198
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 99 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:99Contacts; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 99 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:99Contacts; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/20JJ7SN-LC 63K5198
Product Name Circular Connector Receptacle, Size 25, 99 Position, Wall; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Usb Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-104-203-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
HBB Series: High Power, Quick Release Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
View Details