Amphenol Aerospace Corporation Circular Connector Assemblies D38999/20JJ4SN

Description
WALL MOUNT RECEPTACLE
Request a Quote Datasheet
Description
WALL MOUNT RECEPTACLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-D38999/20JJ4SN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-D38999/20JJ4SN-ND
Circular Connector Assemblies 1178-D38999/20JJ4SN-ND
WALL MOUNT RECEPTACLE

WALL MOUNT RECEPTACLE

Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20JJ4SN
MIL Spec Connector - MIL-DTL-38999 III D38999/20JJ4SN
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20JJ4SN
MIL Spec Connector - MIL-DTL-38999 III D38999/20JJ4SN
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol D38999/20JJ4SN - PEI-Genesis
Philadelphia, PA, United States
CTV 143C 48#20 8#16 SKT RECP

CTV 143C 48#20 8#16 SKT RECP

Buy Now
Circular Connector Receptacle, Size 25, 56 Position, Wall; Military Specification Amphenol Aerospace - 96J2083 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 25, 56 Position, Wall; Military Specification Amphenol Aerospace
96J2083
Circular Connector Receptacle, Size 25, 56 Position, Wall; Military Specification Amphenol Aerospace 96J2083
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 56 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 56 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-D38999/20JJ4SN-ND D38999/20JJ4SN Amphenol D38999/20JJ4SN 96J2083
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL-38999 III Circular Connector Receptacle, Size 25, 56 Position, Wall; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® 15-45 PCB Mounting Staples 2×2 Long - 114555P9 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers