Amphenol Aerospace Corporation Circular Connector Receptacle, Size 25 128 Position, Wall; Military Specification Amphenol Aerospace D38999/20JJ35PC-LC

Description
CTV 128C 128#22D PIN RECP
Request a Quote Datasheet
Description
CTV 128C 128#22D PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/20JJ35PC-LC - PEI-Genesis
Philadelphia, PA, United States
CTV 128C 128#22D PIN RECP

CTV 128C 128#22D PIN RECP

Buy Now
Circular Connector Receptacle, Size 25 128 Position, Wall; Military Specification Amphenol Aerospace - 71K3134 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 25 128 Position, Wall; Military Specification Amphenol Aerospace
71K3134
Circular Connector Receptacle, Size 25 128 Position, Wall; Military Specification Amphenol Aerospace 71K3134
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25 128 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts ; Coupling Style:Threaded; Insert Rotation:CRoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 25 128 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts; Coupling Style:Threaded; Insert Rotation:CRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/20JJ35PC-LC 71K3134
Product Name Circular Connector Receptacle, Size 25 128 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Size 1 - 190501 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Din Rail, Channel - 2946-2000-5372/1102-953-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details