Amphenol Aerospace Corporation Circular Connector Receptacle, Size 23 100 Position, Wall; Military Specification Amphenol Aerospace D38999/20JH35PA-LC

Description
CTV 100C 100#22D PIN RECP
Request a Quote Datasheet
Description
CTV 100C 100#22D PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/20JH35PA-LC - PEI-Genesis
Philadelphia, PA, United States
CTV 100C 100#22D PIN RECP

CTV 100C 100#22D PIN RECP

Buy Now
Circular Connector Receptacle, Size 23 100 Position, Wall; Military Specification Amphenol Aerospace - 96J2055 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 23 100 Position, Wall; Military Specification Amphenol Aerospace
96J2055
Circular Connector Receptacle, Size 23 100 Position, Wall; Military Specification Amphenol Aerospace 96J2055
CIRCULAR CONNECTOR RECEPTACLE, SIZE 23 100 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts ; Coupling Style:Threaded; Insert Rotation:ARoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 23 100 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts; Coupling Style:Threaded; Insert Rotation:ARoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/20JH35PA-LC 96J2055
Product Name Circular Connector Receptacle, Size 23 100 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Power Entry Modules (PEM) - 486-3333-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details