Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/20JH35AA

Description
CTV 100C 100#22D PIN RECP
Request a Quote Datasheet
Description
CTV 100C 100#22D PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/20JH35AA - PEI-Genesis
Philadelphia, PA, United States
CTV 100C 100#22D PIN RECP

CTV 100C 100#22D PIN RECP

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20JH35AA
MIL Spec Connector - MIL-DTL-38999 III D38999/20JH35AA
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20JH35AA
MIL Spec Connector - MIL-DTL-38999 III D38999/20JH35AA
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 23 100 Position, Wall; Military Specification Amphenol Aerospace - 96J2049 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 23 100 Position, Wall; Military Specification Amphenol Aerospace
96J2049
Circular Connector Receptacle, Size 23 100 Position, Wall; Military Specification Amphenol Aerospace 96J2049
CIRCULAR CONNECTOR RECEPTACLE, SIZE 23 100 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts ; Coupling Style:Threaded; Insert Rotation:ARoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 23 100 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts; Coupling Style:Threaded; Insert Rotation:ARoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/20JH35AA D38999/20JH35AA 96J2049
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Receptacle, Size 23 100 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2000-1302-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details