Amphenol Aerospace Corporation Circular Connector, Receptacle, Size 21, 4 Position, Wall; Military Specification Amphenol Aerospace D38999/20JG75PN-LC

Description
CTV 4C 4#8(TWIN) PIN RECP
Request a Quote Datasheet
Description
CTV 4C 4#8(TWIN) PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/20JG75PN-LC - PEI-Genesis
Philadelphia, PA, United States
CTV 4C 4#8(TWIN) PIN RECP

CTV 4C 4#8(TWIN) PIN RECP

Buy Now
Circular Connector, Receptacle, Size 21, 4 Position, Wall; Military Specification Amphenol Aerospace - 31K0807 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 21, 4 Position, Wall; Military Specification Amphenol Aerospace
31K0807
Circular Connector, Receptacle, Size 21, 4 Position, Wall; Military Specification Amphenol Aerospace 31K0807
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 21, 4 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 21, 4 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/20JG75PN-LC 31K0807
Product Name Circular Connector, Receptacle, Size 21, 4 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Bottom Row, Low Detent - 1377G2 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details