Amphenol Aerospace Corporation Circular Connector Receptacle, Size 21, 79 Position, Wall; Military Specification Amphenol Aerospace D38999/20JG35PN-LC

Description
CTV 79C 79#22D PIN RECP
Request a Quote Datasheet
Description
CTV 79C 79#22D PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/20JG35PN-LC - PEI-Genesis
Philadelphia, PA, United States
CTV 79C 79#22D PIN RECP

CTV 79C 79#22D PIN RECP

Buy Now
Circular Connector Receptacle, Size 21, 79 Position, Wall; Military Specification Amphenol Aerospace - 96J2037 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 21, 79 Position, Wall; Military Specification Amphenol Aerospace
96J2037
Circular Connector Receptacle, Size 21, 79 Position, Wall; Military Specification Amphenol Aerospace 96J2037
CIRCULAR CONNECTOR RECEPTACLE, SIZE 21, 79 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:79Contacts; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 21, 79 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:79Contacts; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/20JG35PN-LC 96J2037
Product Name Circular Connector Receptacle, Size 21, 79 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC Bulkhead Jack - 190928 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details