Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/20JG35AA

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20JG35AA
MIL Spec Connector - MIL-DTL-38999 III D38999/20JG35AA
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20JG35AA
MIL Spec Connector - MIL-DTL-38999 III D38999/20JG35AA
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 21, 79 Position, Wall; Military Specification Amphenol Aerospace - 25K2482 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 21, 79 Position, Wall; Military Specification Amphenol Aerospace
25K2482
Circular Connector Receptacle, Size 21, 79 Position, Wall; Military Specification Amphenol Aerospace 25K2482
CIRCULAR CONNECTOR RECEPTACLE, SIZE 21, 79 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:79Contacts; Coupling Style:Threaded; Insert Rotation:A RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 21, 79 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:79Contacts; Coupling Style:Threaded; Insert Rotation:A RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number D38999/20JG35AA 25K2482
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Receptacle, Size 21, 79 Position, Wall; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190523A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
PCI Express - 10025026-10103PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers