Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/20JD5SN

Description
CTV 5C 5#16 SKT RECP
Request a Quote Datasheet
Description
CTV 5C 5#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/20JD5SN - PEI-Genesis
Philadelphia, PA, United States
CTV 5C 5#16 SKT RECP

CTV 5C 5#16 SKT RECP

Buy Now
MIL Spec Connector - MIL-DTL-38999 III - D38999/20JD5SN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20JD5SN
MIL Spec Connector - MIL-DTL-38999 III D38999/20JD5SN
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20JD5SN
MIL Spec Connector - MIL-DTL-38999 III D38999/20JD5SN
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 15, 5 Position, Wall; Military Specification Amphenol Aerospace - 11J3222 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 15, 5 Position, Wall; Military Specification Amphenol Aerospace
11J3222
Circular Connector, Receptacle, Size 15, 5 Position, Wall; Military Specification Amphenol Aerospace 11J3222
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 15, 5 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 15, 5 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/20JD5SN D38999/20JD5SN 11J3222
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector, Receptacle, Size 15, 5 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - IEEE 1394 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector; IEEE 1394 Connectors, FireWire
Gender Female / Jack
Geometry Right Angle
View Details
Insulated Banana Jack - 906 / 981 - BRIM Electronics, Inc.
Specs
Gender Female / Jack
Termination Screw Lug
Current Rating 15.0 amps
View Details
D-Sub Connector Assemblies - 2262-A29052-015TR-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details
Standard Circular Connectors - 1-1589057-0 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details