Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/20JD5HN

Description
CTV 5C 5#16 PIN RECP
Request a Quote Datasheet
Description
CTV 5C 5#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/20JD5HN - PEI-Genesis
Philadelphia, PA, United States
CTV 5C 5#16 PIN RECP

CTV 5C 5#16 PIN RECP

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20JD5HN
MIL Spec Connector - MIL-DTL-38999 III D38999/20JD5HN
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20JD5HN
MIL Spec Connector - MIL-DTL-38999 III D38999/20JD5HN
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 15, 5 Position, Wall; Military Specification Amphenol Aerospace - 31K0786 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 15, 5 Position, Wall; Military Specification Amphenol Aerospace
31K0786
Circular Connector, Receptacle, Size 15, 5 Position, Wall; Military Specification Amphenol Aerospace 31K0786
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 15, 5 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 15, 5 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/20JD5HN D38999/20JD5HN 31K0786
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector, Receptacle, Size 15, 5 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Straight Plug - 190610 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
PCI Express - 10018783-11023TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers