CTV 37C 37#22D PIN RECP
WALL MOUNT RECEPTACLE
CONNECTOR
CONNECTOR
CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 37 POSITION, WALL; Military Specification:MIL-DT
MIL SPEC CIR CONN, RCPT, 15-35, CRIMP; Military Specification:MIL-DT
| PEI-Genesis | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol D38999/20JD35PN | 1178-D38999/20JD35PN-ND | D38999/20JD35PN | 95J9287 | 28W7995 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-38999 III | Circular Connector Receptacle, Size 15, 37 Position, Wall; Military Specification Amphenol Aerospace | Mil Spec Cir Conn, Rcpt, 15-35, Crimp; Military Specification Amphenol Aerospace | |
| Gender | Female / Jack | ||||
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | |
| Mounting | Panel Mount | ||||
| Voltage Rating | 400 to 500 volts |