Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/20JD35BB

Description
CTV 37C 37#22D SKT RECP
Request a Quote Datasheet
Description
CTV 37C 37#22D SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/20JD35BB - PEI-Genesis
Philadelphia, PA, United States
CTV 37C 37#22D SKT RECP

CTV 37C 37#22D SKT RECP

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20JD35BB
MIL Spec Connector - MIL-DTL-38999 III D38999/20JD35BB
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 15, 37 Position, Wall; Military Specification Amphenol Aerospace - 15M9038 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 15, 37 Position, Wall; Military Specification Amphenol Aerospace
15M9038
Circular Connector Receptacle, Size 15, 37 Position, Wall; Military Specification Amphenol Aerospace 15M9038
CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 37 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Coupling Style:Threaded; Insert Rotation:B RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 37 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Coupling Style:Threaded; Insert Rotation:B RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/20JD35BB D38999/20JD35BB 15M9038
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Receptacle, Size 15, 37 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190319 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Din Rail, Channel - 2946-2000-5417-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details