Amphenol Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/20JC98JB

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 III - D38999/20JC98JB - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20JC98JB
MIL Spec Connector - MIL-DTL-38999 III D38999/20JC98JB
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20JC98JB
MIL Spec Connector - MIL-DTL-38999 III D38999/20JC98JB
CONNECTOR

CONNECTOR

Buy Now
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies - 1380595-D38999/20JC98JB - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
1380595-D38999/20JC98JB
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies 1380595-D38999/20JC98JB
Win Source Part Number: 1380595-D38999/20JC9 8JB Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Assemblies Series: Military, MIL-DTL-38999 Series III, Tri-Start™ TV Number of Positions: 10 Color: Olive Drab Connector Type: Receptacle, Female Sockets Termination: Crimp Fastening Type: Threaded Package: Bulk Contact Material: Copper Alloy Ingress Protection: Environment Resistant Shielding: Shielded Applications: Aerospace, Aviation, Military Orientation: B Mounting Feature: Flange Shell Size - Insert: 13-98 Shell Size, MIL: C Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 100.0µin (2.54µm) Mounting Type: Panel Mount Temperature Range - Operating: -65°C ~ 175°C Shell Material: Composite Shell Finish: Olive Drab Cadmium ECCN: EAR99 Fake Threat In the Open Market: 43 pct. HTSUS: 8536.69.4020 Mfr: Amphenol Aerospace Operations Base Product Number: D38999/20JC RoHS Status: RoHS non-compliant Primary Material: Composite Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1 pcs

Win Source Part Number: 1380595-D38999/20JC98JB
Category: Connectors, Interconnects>Circular Connectors>Circular Connector Assemblies
Series: Military, MIL-DTL-38999 Series III, Tri-Start™ TV
Number of Positions: 10
Color: Olive Drab
Connector Type: Receptacle, Female Sockets
Termination: Crimp
Fastening Type: Threaded
Package: Bulk
Contact Material: Copper Alloy
Ingress Protection: Environment Resistant
Shielding: Shielded
Applications: Aerospace, Aviation, Military
Orientation: B
Mounting Feature: Flange
Shell Size - Insert: 13-98
Shell Size, MIL: C
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 100.0µin (2.54µm)
Mounting Type: Panel Mount
Temperature Range - Operating: -65°C ~ 175°C
Shell Material: Composite
Shell Finish: Olive Drab Cadmium
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
HTSUS: 8536.69.4020
Mfr: Amphenol Aerospace Operations
Base Product Number: D38999/20JC
RoHS Status: RoHS non-compliant
Primary Material: Composite
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 1 pcs

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number D38999/20JC98JB 1380595-D38999/20JC98JB
Product Name MIL Spec Connector - MIL-DTL-38999 III Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-13221TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Terminal Blocks - 39.1216 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2002-1911/1000-542-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details