Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/20JC4SD

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20JC4SD
MIL Spec Connector - MIL-DTL-38999 III D38999/20JC4SD
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20JC4SD
MIL Spec Connector - MIL-DTL-38999 III D38999/20JC4SD
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 13, 4 Position, Wall; Military Specification Amphenol Aerospace - 31K0778 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 13, 4 Position, Wall; Military Specification Amphenol Aerospace
31K0778
Circular Connector, Receptacle, Size 13, 4 Position, Wall; Military Specification Amphenol Aerospace 31K0778
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 13, 4 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 13, 4 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number D38999/20JC4SD 31K0778
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector, Receptacle, Size 13, 4 Position, Wall; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - A123094-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Voltage Rating 250 volts
View Details
3 suppliers
Connector - Screw Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details