Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/20JC35BA

Description
CTV 22C 22#22D SKT RECP
Request a Quote Datasheet
Description
CTV 22C 22#22D SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/20JC35BA - PEI-Genesis
Philadelphia, PA, United States
CTV 22C 22#22D SKT RECP

CTV 22C 22#22D SKT RECP

Buy Now
MIL Spec Connector - MIL-DTL-38999 III - D38999/20JC35BA - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20JC35BA
MIL Spec Connector - MIL-DTL-38999 III D38999/20JC35BA
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20JC35BA
MIL Spec Connector - MIL-DTL-38999 III D38999/20JC35BA
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 13, 22 Position, Wall; Military Specification Amphenol Aerospace - 96J1965 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 13, 22 Position, Wall; Military Specification Amphenol Aerospace
96J1965
Circular Connector Receptacle, Size 13, 22 Position, Wall; Military Specification Amphenol Aerospace 96J1965
CIRCULAR CONNECTOR RECEPTACLE, SIZE 13, 22 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Coupling Style:Threaded; Insert Rotation:A RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 13, 22 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Coupling Style:Threaded; Insert Rotation:A RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/20JC35BA D38999/20JC35BA 96J1965
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Receptacle, Size 13, 22 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
75 Ohm RCA Connector, Straight Plug - 110218 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Din Rail, Channel - 2946-2002-1402-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details