Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/20JB5PN

Description
CTV 5C 5#20 PIN RECP
Request a Quote Datasheet
Description
CTV 5C 5#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/20JB5PN - PEI-Genesis
Philadelphia, PA, United States
CTV 5C 5#20 PIN RECP

CTV 5C 5#20 PIN RECP

Buy Now
MIL Spec Connector - MIL-DTL-38999 III - D38999/20JB5PN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20JB5PN
MIL Spec Connector - MIL-DTL-38999 III D38999/20JB5PN
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20JB5PN
MIL Spec Connector - MIL-DTL-38999 III D38999/20JB5PN
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 11, 5 Position, Wall; Military Specification Amphenol Aerospace - 96J1954 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 11, 5 Position, Wall; Military Specification Amphenol Aerospace
96J1954
Circular Connector, Receptacle, Size 11, 5 Position, Wall; Military Specification Amphenol Aerospace 96J1954
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 11, 5 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 11, 5 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/20JB5PN D38999/20JB5PN 96J1954
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector, Receptacle, Size 11, 5 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Orange - 1327G17-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details