MS COMPOSITE WALL MOUNTS
CONNECTOR
CONNECTOR
Connector
CTV 13C 13#22D SKT RECP
Circular Connector, MIL-C-38999 Series III, Receptacle, 13, Socket, Crimp, Panel Mount RoHS Compliant: No
MIL SPEC CIR CONN, RCPT, 11-35, CRIMP; Military Specification:MIL-DT
| DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1178-D38999/20JB35SN-ND | D38999/20JB35SN | D38999/20JB35SN | Amphenol D38999/20JB35SN | 84J3634 | 28W7734 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-38999 III | Circular Connector, Mil-C-38999 Series Iii, Receptacle, 13, Socket, Crimp, Panel Mount Rohs Compliant Amphenol Aerospace | Mil Spec Cir Conn, Rcpt, 11-35, Crimp; Military Specification Amphenol Aerospace | ||
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | ||
| Mounting | Panel Mount | |||||
| Voltage Rating | 400 to 500 volts | |||||
| Current Rating | 5.0 amps |