CONNECTOR
CONNECTOR
CTV 6C 6#22D PIN RECP
MS COMPOSITE WALL MOUNTS
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 9, 6 POSITION, WALL; Military Specification:MIL-DT
MIL SPEC CIR CONN, RCPT, 9-35, CRIMP; Military Specification:MIL-DT
| Powell Electronics, Inc. | PEI-Genesis | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | D38999/20JA35PN | Amphenol D38999/20JA35PN | 1178-D38999/20JA35PN-ND | 25K2430 | 28W7637 |
| Product Name | MIL Spec Connector - MIL-DTL-38999 III | Circular Connector Assemblies | Circular Connector, Receptacle, Size 9, 6 Position, Wall; Military Specification Amphenol Aerospace | Mil Spec Cir Conn, Rcpt, 9-35, Crimp; Military Specification Amphenol Aerospace | |
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | |
| Gender | Female / Jack | ||||
| Mounting | Panel Mount | ||||
| Voltage Rating | 400 to 500 volts |