D38999/20GH55AA -- TV 55C 55#20 PIN RECP AMPHENOL AEROSPACE
Amphenol Aerospace Corporation
Tv 55C 55#20 Pin Recp Amphenol Aerospace
D38999/20GH55AA
Description
TV 55C 55#20 PIN RECP
Description
TV 55C 55#20 PIN RECP
Suppliers
Tv 55C 55#20 Pin Recp Amphenol Aerospace
24X3734
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
24X3734 |
|
Product Name
|
Tv 55C 55#20 Pin Recp Amphenol Aerospace |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
30.0 amps
View Details
Amphenol Communications Solutions
Geometry
Right Angle
Termination
Press-Fit
Voltage Rating
200 volts
View Details
3 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details