Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/20FJ8PA

Description
TV 8C 8#8(TWIN) PIN RECP
Request a Quote
Description
TV 8C 8#8(TWIN) PIN RECP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, Size 25, 8 Position, Wall, part number 31K0758, is designed to meet military specifications under MIL-DTL-38999 Series III. This connector features a wall mount receptacle style and accommodates eight crimp pin contacts. It is RoHS compliant, ensuring it meets environmental standards. The connector is suitable for applications requiring robust performance and reliability in harsh environments, making it a viable option for military and aerospace projects.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, Size 25, 8 Position, Wall, part number 31K0758, is designed to meet military specifications under MIL-DTL-38999 Series III. This connector features a wall mount receptacle style and accommodates eight crimp pin contacts. It is RoHS compliant, ensuring it meets environmental standards. The connector is suitable for applications requiring robust performance and reliability in harsh environments, making it a viable option for military and aerospace projects.

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/20FJ8PA - PEI-Genesis
Philadelphia, PA, United States
TV 8C 8#8(TWIN) PIN RECP

TV 8C 8#8(TWIN) PIN RECP

Buy Now
MIL Spec Connector - MIL-DTL-38999 III - D38999/20FJ8PA - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20FJ8PA
MIL Spec Connector - MIL-DTL-38999 III D38999/20FJ8PA
CONNECTOR

CONNECTOR

Buy Now
MIL Spec Connector - MIL-DTL-38999 III - D38999/20FJ8PA - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20FJ8PA
MIL Spec Connector - MIL-DTL-38999 III D38999/20FJ8PA
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
TV 8C 8#8(TWIN) PIN RECP

TV 8C 8#8(TWIN) PIN RECP

Buy Now
Circular Connector, Receptacle, Size 25, 8 Position, Wall; Military Specification Amphenol Aerospace - 31K0758 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 25, 8 Position, Wall; Military Specification Amphenol Aerospace
31K0758
Circular Connector, Receptacle, Size 25, 8 Position, Wall; Military Specification Amphenol Aerospace 31K0758
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 25, 8 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 25, 8 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/20FJ8PA D38999/20FJ8PA D38999/20FJ8PA 31K0758
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector, Receptacle, Size 25, 8 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SMA Coaxial Connector, Air-side, 700 Volts, 1 Amp - A0667-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 700 volts
Current Rating 1.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-607-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers