Amphenol Aerospace Corporation Circular Connector Receptacle, Size 25, 99 Position, Wall; Military Specification Amphenol Aerospace D38999/20FJ7PN

Description
TV 99C 97#22D 2#8 TWIN PIN REC
Request a Quote Datasheet
Description
TV 99C 97#22D 2#8 TWIN PIN REC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/20FJ7PN - PEI-Genesis
Philadelphia, PA, United States
TV 99C 97#22D 2#8 TWIN PIN REC

TV 99C 97#22D 2#8 TWIN PIN REC

Buy Now
Circular Connector Receptacle, Size 25, 99 Position, Wall; Military Specification Amphenol Aerospace - 31K0757 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 25, 99 Position, Wall; Military Specification Amphenol Aerospace
31K0757
Circular Connector Receptacle, Size 25, 99 Position, Wall; Military Specification Amphenol Aerospace 31K0757
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 99 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:99Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 99 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:99Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/20FJ7PN 31K0757
Product Name Circular Connector Receptacle, Size 25, 99 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Powerpole ® 15-45 Standard Housings Green - 1327G5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details